Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV226-B
THCV226-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER QUAD 128TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV226-B Datasheet
History Price: $21.04000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV226-B vs THCV242A-B
Part No
THCV226-B
THCV242A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
CMOS
Number of Inputs
4
2
Number of Outputs
24
6
Voltage - Supply
1.8V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
64-QFN (9x9)