THCV226-B
THCV226-B
Active
Description:  IC DESERIALIZER QUAD 128TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV226-B Datasheet
History Price: $21.04000
In Stock: 4800
THCV226-B vs THCV2911B
Series
THine V-by-One
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
V-by-One?HS
Number of Inputs
4
2
Number of Outputs
24
2
Voltage - Supply
1.8V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
30-QFN (2.5x4.5)