Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV226
THCV226
Active
Interface - Serializers, Deserializers
Description:
4LANE V-BY-ONEHS_LVDS 128TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV226 Datasheet
History Price: $13.72541
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV226 vs THCV244A-B
Part No
THCV226
THCV244A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
V-by-One HS
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
CSI-2, MIPI
Number of Inputs
4
8
Number of Outputs
24
6
Voltage - Supply
1.62V ~ 1.98V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
64-QFN (9x9)