☰
THCV231-B
THCV231-B
Active
Description:  IC SERIALIZER SINGLE 32QFN
Manufacturer:  CEL
Datasheet:   THCV231-B Datasheet
History Price: $11.35000
In Stock: 48760
THCV231-B vs THCS252
Part No
Manufacturer
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
4Gbps
2.4Gbps
Input Type
CMOS/TTL
CML, LVCMOS
Output Type
V-by-One?HS
CML, LVCMOS
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
48-QFN (7x7)