Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THCV231-B
THCV231-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 32QFN
Manufacturer:
CEL
Datasheet:
THCV231-B Datasheet
History Price: $11.35000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV231-B vs THCV220-B
Part No
THCV231-B
THCV220-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
THine
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.75Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
1
1
Number of Outputs
1
35
Voltage - Supply
1.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
64-QFN (9x9)