THCV231-B
THCV231-B
Active
Description:  IC SERIALIZER SINGLE 32QFN
Manufacturer:  CEL
Datasheet:   THCV231-B Datasheet
History Price: $11.35000
In Stock: 37600
THCV231-B vs THCV2911A-B
Manufacturer
Series
THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
2
Number of Outputs
1
2
Voltage - Supply
1.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
30-QFN (2.5x4.5)