Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THCV231-Q
THCV231-Q
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 32QFN
Manufacturer:
CEL
Datasheet:
THCV231-Q Datasheet
History Price: $16.70000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV231-Q vs THCV219
Part No
THCV231-Q
THCV219
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
Automotive, AEC-Q100, THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
35
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
64-QFN (9x9)