☰
THCV231-Q
THCV231-Q
Active
Description:  IC SERIALIZER SINGLE 32QFN
Manufacturer:  CEL
Datasheet:   THCV231-Q Datasheet
History Price: $16.70000
In Stock: 33200
THCV231-Q vs THCV243
Part No
Manufacturer
Series
Automotive, AEC-Q100, THine
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
V-by-One?HS
CMOS
Number of Inputs
1
-
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
32-QFN (5x5)
35-CSP (2.13x2.9)