☰
THCV231
THCV231
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 32QFN
Manufacturer:  THine Solutions
Datasheet:   THCV231 Datasheet
History Price: $7.87500
In Stock: 46960
THCV231 vs THCV234
Part No
Series
-
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.36Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
1
2
Number of Outputs
1
6
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
48-QFN (7x7)