Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV231
THCV231
Active
Interface - Serializers, Deserializers
Description:
1LANE LVCMOS_V-BY-ONEHS 32QFN
Manufacturer:
THine Solutions
Datasheet:
THCV231 Datasheet
History Price: $7.87500
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV231 vs THCV236-Q
Part No
THCV231
THCV236-Q
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
-
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
64-QFN (9x9)