☰
THCV231
THCV231
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 32QFN
Manufacturer:  THine Solutions
Datasheet:   THCV231 Datasheet
History Price: $7.87500
In Stock: 42040
THCV231 vs THCV241A
Part No
Series
-
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
6
Number of Outputs
1
2
Voltage - Supply
1.7V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
40-QFN (5x5)