Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV233-B
THCV233-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV233-B Datasheet
History Price: $16.96000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV233-B vs THCV217-B
Part No
THCV233-B
THCV217-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.4Gbps
3.4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
42
Number of Outputs
2
2
Voltage - Supply
1.62V ~ 1.98V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
105-TFBGA, CSPBGA
Supplier Device Package
48-QFN (7x7)
105-TFBGA (10x10)