THCV233-B
THCV233-B
Active
Description:  IC SERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233-B Datasheet
History Price: $16.96000
In Stock: 3200
THCV233-B vs THCV226
Part No
Series
THine V-by-One
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
6
4
Number of Outputs
2
24
Voltage - Supply
1.62V ~ 1.98V
1.62V ~ 1.98V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
48-QFN (7x7)
128-TQFP (14x14)