THCV233-B
THCV233-B
Active
Description:  IC SERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233-B Datasheet
History Price: $16.96000
In Stock: 3200
THCV233-B vs THCV241A-P-B
Series
THine V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.4Gbps
4Gbps
Input Type
LVDS
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
6
Number of Outputs
2
2
Voltage - Supply
1.62V ~ 1.98V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
40-QFN (5x5)