Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV233-B
THCV233-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV233-B Datasheet
History Price: $16.96000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV233-B vs THCV2911A
Part No
THCV233-B
THCV2911A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
2
Number of Outputs
2
2
Voltage - Supply
1.62V ~ 1.98V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
30-QFN (2.5x4.5)