THCV233
THCV233
Active
Description:  1LANE LVDS_V-BY-ONEHS 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233 Datasheet
History Price: $7.87500
In Stock: 36800
THCV233 vs THCV226-B
Part No
Series
V-by-One HS
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.36Gbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
6
4
Number of Outputs
2
24
Voltage - Supply
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
48-QFN (7x7)
128-TQFP (14x14)