Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV234-B
THCV234-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER SINGLE 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV234-B Datasheet
History Price: $13.04000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV234-B vs THCV226
Part No
THCV234-B
THCV226
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One HS
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.36Gbps
3.4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
2
4
Number of Outputs
6
24
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
48-QFN (7x7)
128-TQFP (14x14)