THCV234-B
THCV234-B
Active
Description:  IC DESERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV234-B Datasheet
History Price: $13.04000
In Stock: 36000
THCV234-B vs THCV241A-B
Series
THine V-by-One HS
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.36Gbps
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
LVDS
V-by-One?HS
Number of Inputs
2
6
Number of Outputs
6
2
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
40-QFN (5x5)