Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV234
THCV234
Active
Interface - Serializers, Deserializers
Description:
1LANE V-BY-ONEHS_LVDS 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV234 Datasheet
History Price: $7.87500
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV234 vs THCV220-B
Part No
THCV234
THCV220-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One HS
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.36Gbps
3.75Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
2
1
Number of Outputs
6
35
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
64-QFN (9x9)