THCV234
THCV234
Active
Description:  1LANE V-BY-ONEHS_LVDS 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV234 Datasheet
History Price: $7.87500
In Stock: 19600
THCV234 vs THCV243-B
Part No
Series
THine V-by-One HS
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.36Gbps
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
LVDS
CMOS
Number of Inputs
2
5
Number of Outputs
6
1
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
48-QFN (7x7)
35-CSP (2.13x2.9)