THCV235-B
THCV235-B
Active
Description:  IC SERIALIZER SINGLE 64QFN
Manufacturer:  CEL
Datasheet:   THCV235-B Datasheet
History Price: $18.12000
In Stock: 18800
THCV235-B vs THCV218-B
Manufacturer
Series
THine
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.4Gbs
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
1
2
Number of Outputs
1
42
Voltage - Supply
1.7V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
145-TFBGA
Supplier Device Package
64-QFN (9x9)
145-TFBGA (12x12)