THCV235-Q-B
THCV235-Q-B
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV235-Q-B Datasheet
History Price: $27.39000
In Stock: 1600
THCV235-Q-B vs THCV226
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.4Gbps
Input Type
LVCMOS
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
1
4
Number of Outputs
1
24
Voltage - Supply
1.7V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
64-QFN (9x9)
128-TQFP (14x14)