THCV235-Q-B
THCV235-Q-B
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV235-Q-B Datasheet
History Price: $27.39000
In Stock: 1600
THCV235-Q-B vs THCV241A-P-B
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
LVCMOS
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
6
Number of Outputs
1
2
Voltage - Supply
1.7V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
40-QFN (5x5)