THCV235
THCV235
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV235 Datasheet
History Price: $10.24500
In Stock: 2400
THCV235 vs THCV217-B
Part No
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3.4Gbps
Input Type
LVCMOS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
42
Number of Outputs
1
2
Voltage - Supply
1.7V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
105-TFBGA, CSPBGA
Supplier Device Package
64-QFN (9x9)
105-TFBGA (10x10)