THCV236-B
THCV236-B
Active
Description:  IC DESERIALIZER SINGLE 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV236-B Datasheet
History Price: $22.22000
In Stock: 34400
THCV236-B vs THCV234
Part No
Series
THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
3.36Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
1
2
Number of Outputs
1
6
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
48-QFN (7x7)