THCV236-B
THCV236-B
Active
Description:  IC DESERIALIZER SINGLE 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV236-B Datasheet
History Price: $22.22000
In Stock: 34400
THCV236-B vs THCV235-Q
Manufacturer
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)