THCV236-Q
THCV236-Q
Active
Description:  IC DESERIALIZER SINGLE 64QFN
Manufacturer:  CEL
Datasheet:   THCV236-Q Datasheet
History Price: $16.70000
In Stock: 800
THCV236-Q vs THCV242A-B
Manufacturer
Series
Automotive, AEC-Q100, THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
CMOS
Number of Inputs
1
2
Number of Outputs
1
6
Voltage - Supply
1.7V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)