THCV241A-B
THCV241A-B
Active
Description:  IC SERIALIZER V-BY-ONE HS
Manufacturer:  THine Solutions
Datasheet:   THCV241A-B Datasheet
History Price: $12.06000
In Stock: 16400
THCV241A-B vs THCV233
Series
THine V-by-One
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3.36Gbps
Input Type
CMOS
LVDS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
6
Number of Outputs
2
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
48-QFN (7x7)