THCV241A-B
THCV241A-B
Active
Description:  IC SERIALIZER V-BY-ONE HS
Manufacturer:  THine Solutions
Datasheet:   THCV241A-B Datasheet
History Price: $12.06000
In Stock: 16400
THCV241A-B vs THCV243-B
Series
THine V-by-One
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS
CMOS
Output Type
V-by-One?HS
CMOS
Number of Inputs
6
5
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
40-QFN (5x5)
35-CSP (2.13x2.9)