THCV241A-P-B
THCV241A-P-B
Active
Description:  IC 2-LANE MIPI CSI-2 TO V-BY-ON
Manufacturer:  THine Solutions
History Price: $16.03000
In Stock: 49200
THCV241A-P-B vs THCV218-B
Manufacturer
Series
-
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.4Gbs
Input Type
CMOS
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
6
2
Number of Outputs
2
42
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
145-TFBGA
Supplier Device Package
40-QFN (5x5)
145-TFBGA (12x12)