Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV241A-P-B
THCV241A-P-B
Active
Interface - Serializers, Deserializers
Description:
IC 2-LANE MIPI CSI-2 TO V-BY-ON
Manufacturer:
THine Solutions
Datasheet:
THCV241A-P-B Datasheet
History Price: $16.03000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV241A-P-B vs THCV226-B
Part No
THCV241A-P-B
THCV226-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.4Gbps
Input Type
CMOS
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
6
4
Number of Outputs
2
24
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
40-QFN (5x5)
128-TQFP (14x14)