Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV241A-P
THCV241A-P
Active
Interface - Serializers, Deserializers
Description:
IC 2-LANE MIPI CSI-2 TO V-BY-ON
Manufacturer:
THine Solutions
Datasheet:
THCV241A-P Datasheet
History Price: $10.29000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV241A-P vs THCV219-B
Part No
THCV241A-P
THCV219-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
-
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3Gbps
Input Type
CMOS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
35
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
64-QFN (9x9)