THCV242-B
THCV242-B
Active
Description:  IC DESERIALIZER V-BY-ONE HS
Manufacturer:  CEL
Datasheet:   THCV242-B Datasheet
History Price: $11.80000
In Stock: 15600
THCV242-B vs THCV220-B
Manufacturer
Series
THine V-by-One
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
3.75Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS
CMOS/TTL
Number of Inputs
2
1
Number of Outputs
6
35
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)