THCV242A-B
THCV242A-B
Active
Description:  IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:  THine Solutions
Datasheet:   THCV242A-B Datasheet
History Price: $11.80000
In Stock: 48400
THCV242A-B vs THCV244A-B
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS
CSI-2, MIPI
Number of Inputs
2
8
Number of Outputs
6
6
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)