THCV242A
THCV242A
Active
Description:  IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:  THine Solutions
Datasheet:   THCV242A Datasheet
History Price: $7.72500
In Stock: 32000
THCV242A vs THCV226
Part No
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
3.4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS
LVDS
Number of Inputs
2
4
Number of Outputs
6
24
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
64-QFN (9x9)
128-TQFP (14x14)