Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV243-B
THCV243-B
Active
Interface - Serializers, Deserializers
Description:
SERDES V-BY-ONE HS DUAL TX CSP35
Manufacturer:
THine Solutions
Datasheet:
THCV243-B Datasheet
History Price: $25.57000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV243-B vs THCV226-B
Part No
THCV243-B
THCV226-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
THine V-by-One
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.4Gbps
Input Type
CMOS
V-by-One?HS
Output Type
CMOS
LVDS
Number of Inputs
5
4
Number of Outputs
1
24
Voltage - Supply
1.7V ~ 3.6V
1.8V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
128-TQFP
Supplier Device Package
35-CSP (2.13x2.9)
128-TQFP (14x14)