THCV243
THCV243
Active
Description:  SERDES V-BY-ONE HS DUAL TX CSP35
Manufacturer:  THine Solutions
Datasheet:   THCV243 Datasheet
History Price: $17.47000
In Stock: 31200
THCV243 vs THCV220
Part No
Series
THine V-by-One
V-by-One HS
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.75Gbps
Input Type
CMOS
V-by-One?HS
Output Type
CMOS
CMOS/TTL
Number of Inputs
-
1
Number of Outputs
1
35
Voltage - Supply
1.7V ~ 3.6V
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
64-VFQFN Exposed Pad
Supplier Device Package
35-CSP (2.13x2.9)
64-QFN (9x9)