Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV243
THCV243
Active
Interface - Serializers, Deserializers
Description:
SERDES V-BY-ONE HS DUAL TX CSP35
Manufacturer:
THine Solutions
Datasheet:
THCV243 Datasheet
History Price: $17.47000
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV243 vs THCV231-B
Part No
THCV243
THCV231-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
THine V-by-One
THine
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS
CMOS/TTL
Output Type
CMOS
V-by-One?HS
Number of Inputs
-
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
32-VFQFN Exposed Pad
Supplier Device Package
35-CSP (2.13x2.9)
32-QFN (5x5)