Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV244A
THCV244A
Active
Interface - Serializers, Deserializers
Description:
4LANEV-BY-ONE HS_MIPICSI-2 64QFN
Manufacturer:
THine Solutions
Datasheet:
THCV244A Datasheet
History Price: $13.90500
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV244A vs THCV233-B
Part No
THCV244A
THCV233-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
4Gbps
3.4Gbps
Input Type
V-by-One?HS
LVDS
Output Type
CSI-2, MIPI
V-by-One?HS
Number of Inputs
8
6
Number of Outputs
6
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
48-QFN (7x7)