THCV244A
THCV244A
Active
Description:  4LANEV-BY-ONE HS_MIPICSI-2 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV244A Datasheet
History Price: $13.90500
In Stock: 14000
THCV244A vs THCV236-B
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CSI-2, MIPI
CMOS/TTL
Number of Inputs
8
1
Number of Outputs
6
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)