Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV245A
THCV245A
Active
Interface - Serializers, Deserializers
Description:
2LANE MIPICSI-2_V-BY-ONEHS40QFN
Manufacturer:
THine Solutions
Datasheet:
THCV245A Datasheet
History Price: $6.97500
In Stock: 47440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV245A vs THCV231-B
Part No
THCV245A
THCV231-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CSI-2, MIPI
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
5
1
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
32-QFN (5x5)