THCV2911A-B
THCV2911A-B
Active
Description:  2LANE V-BY-ONEHS REPEATER 30QFN
Manufacturer:  THine Solutions
Datasheet:   THCV2911A-B Datasheet
History Price: $20.81000
In Stock: 29600
THCV2911A-B vs THCV233
Series
V-by-One HS
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
4Gbps
3.36Gbps
Input Type
V-by-One?HS
LVDS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
2
6
Number of Outputs
2
2
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
30-QFN (2.5x4.5)
48-QFN (7x7)