THCV2911A
THCV2911A
Active
Description:  2LANE V-BY-ONEHS REPEATER 30QFN
Manufacturer:  THine Solutions
Datasheet:   THCV2911A Datasheet
History Price: $11.34000
In Stock: 13200
THCV2911A vs THCV235-Q
Manufacturer
Series
V-by-One HS
Automotive, AEC-Q100, THine
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
2
1
Number of Outputs
2
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
30-QFN (2.5x4.5)
64-QFN (9x9)