THL3501-B
THL3501-B
Active
Description:  IC LED DRIVER PS 100MA 40QFN
Manufacturer:  CEL
Datasheet:   THL3501-B Datasheet
History Price: $10.19000
In Stock: 4400
THL3501-B vs THL3503
Part No
Manufacturer
Series
THine
THine
Packaging
Tray
Cut Tape (CT)
Tray
Status
Active
Active
Type
Power Switch
Power Switch
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
35V
35V
Current - Output / Channel
100mA
40mA
Frequency
10MHz
10MHz
Dimming
-
-
Applications
Backlight, Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
40-QFN (6x6)