Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ THine Solutions THL3501
THL3501
Active
PMIC - LED Drivers
Description:
IC LED DRIVER PS 100MA 40QFN
Manufacturer:
THine Solutions
Datasheet:
THL3501 Datasheet
History Price: $5.96000
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THL3501 vs THL3503
Part No
THL3501
THL3503
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
THine Solutions
THine Solutions
Series
THine
THine
Packaging
Cut Tape (CT)
Tray
Cut Tape (CT)
Tray
Status
Active
Active
Type
Power Switch
Power Switch
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
35V
35V
Current - Output / Channel
100mA
40mA
Frequency
10MHz
10MHz
Dimming
-
-
Applications
Backlight, Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
40-QFN (6x6)