THL3512
THL3512
Active
Description:  IC LED DRIVER PS 100MA 48QFN
Manufacturer:  THine Solutions
Datasheet:   THL3512 Datasheet
History Price: $11.28000
In Stock: 19200
THL3512 vs THL3502-B
Part No
Manufacturer
Series
THine
THine
Packaging
Cut Tape (CT)
Tray
Bulk
Status
Active
Active
Type
Power Switch
Power Switch
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
24
24
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
35V
35V
Current - Output / Channel
100mA
100mA
Frequency
900kHz
10MHz
Dimming
-
-
Applications
Backlight, Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
48-QFN (7x7)