☰
THS1060CPHP
THS1060CPHP
Obsolete
Description:  IC ADC 10BIT PIPELINED 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   THS1060CPHP Datasheet
History Price: $11.40000
In Stock: 2720
THS1060CPHP vs THS1403QPHP
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Discontinued
Number of Bits
10
14
Sampling Rate (Per Second)
60M
3M
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
PGA-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
Pipelined
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
3V ~ 3.6V
Voltage - Supply, Digital
5V
3V ~ 3.6V
Features
-
PGA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)
Mounting Type
Surface Mount
Surface Mount