☰
THS8136PHP
THS8136PHP
Active
Description:  IC VIDEO DAC 10BIT 180M 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   THS8136PHP Datasheet
History Price: $5.13000
In Stock: 49600
THS8136PHP vs THS8134BCPHPG4
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Video DAC
Video DAC
Number of Channels
3
-
Resolution (Bits)
10 b
8 b
Sampling Rate (Per Second)
180M
80M
Data Interface
Parallel
Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.65V ~ 1.95V, 3V ~ 3.6V
3V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)