Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments THS8136PHP
THS8136PHP
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC VIDEO DAC 10BIT 180M 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
THS8136PHP Datasheet
History Price: $5.13000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THS8136PHP vs THS8135PHP
Part No
THS8136PHP
THS8135PHP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Video DAC
Video DAC
Number of Channels
3
3
Resolution (Bits)
10 b
10 b
Sampling Rate (Per Second)
180M
240M
Data Interface
Parallel
Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.65V ~ 1.95V, 3V ~ 3.6V
1.65V ~ 2V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)