TL022CD
TL022CD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL022CD Datasheet
History Price: $1.34000
In Stock: 48000
TL022CD vs TL088CD
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
18V/μs
Gain Bandwidth Product
500 kHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
30 pA
Voltage - Input Offset
1 mV
100 μV
Current - Supply
130μA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
6 mA
80 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC